EN
  • EN
  • DE

UC3854DW-F

Part No UC3854DW-F
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 1017213-UC3854DW-F
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3854DW-F CAD Model

Description

The UC3854DW-F by Texas Instruments is a sophisticated high-power factor preregulator designed to construct an advanced power supply unit with power factor correction (PFC). This integrated circuit (IC) is engineered to operate in continuous conduction mode, which provides a power factor close to unity, reducing harmonic distortion and improving energy efficiency for AC-DC power systems.

Key Features

  • Enhanced Power Factor: The UC3854DW-F ensures a high power factor, reducing the phase difference between voltage and current, thereby minimizing reactive power in the system.
  • Wide Input Voltage Range: This device is capable of handling a wide range of input voltages, making it suitable for applications worldwide with varying power grids.
  • Low Total Harmonic Distortion (THD): By correcting the power factor, the IC significantly reduces total harmonic distortion in the electrical system.
  • Integrated Functions: The UC3854DW-F includes features such as an oscillator, a temperature-compensated reference, high gain error amplifier, current sensing comparator, and a totem-pole output stage.
  • Programmable Output: Users can program the output to suit their specific application needs, providing flexibility in the design process.

Applications

The UC3854DW-F is ideal for use in a variety of AC-DC conversion applications where power efficiency is crucial. Typical applications include:

  • Switched-mode power supplies (SMPS)
  • Power supplies for desktops and servers
  • Industrial power systems
  • Telecommunications equipment
  • Power supplies for consumer electronics

Product Specifications

The UC3854DW-F is offered in a 16-pin SOIC package, providing a compact solution for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. The device also features under-voltage lockout, over-voltage protection, and a trimmed oscillator for precise frequency control.

With its combination of power factor correction, versatility, and integrated features, the Texas Instruments UC3854DW-F is a prime choice for designers looking to enhance the performance and efficiency of their power supply systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess