EN
  • EN
  • DE

MHW803-1

Part No MHW803-1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028347-MHW803-1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHW803-1 CAD Model

Description

The MHW803-1 is a hybrid power amplifier module designed for applications in the 800 MHz frequency range, typically used in land mobile radio (LMR) and cellular base station applications. This module provides high gain, high efficiency, and excellent linearity, making it suitable for demanding communication systems requiring robust signal amplification.

Applications:

  • Land Mobile Radio (LMR) base stations: Used for amplifying signals in two-way radio communication systems.
  • Cellular base stations: Employed in the uplink path of cellular networks to boost signal strength from mobile devices.
  • Public safety communication systems: Utilized in emergency response networks for reliable communication.
  • Wireless data transmission systems: Suitable for amplifying signals in wireless data networks operating in the 800 MHz band.

Features:

  • High Gain: Provides significant signal amplification, improving communication range and signal quality.
  • High Efficiency: Minimizes power consumption, reducing operating costs and thermal management requirements.
  • Excellent Linearity: Ensures minimal signal distortion, maintaining signal integrity and data accuracy.
  • Robust Design: Designed to withstand harsh environmental conditions and demanding operating environments.
  • Internal Matching Network: Simplifies integration and reduces external component count.

Benefits:

  • Extended Communication Range: High gain amplification allows for reliable communication over greater distances.
  • Improved Signal Quality: Excellent linearity ensures minimal signal distortion, resulting in clearer and more accurate communication.
  • Reduced Operating Costs: High efficiency minimizes power consumption, leading to lower energy bills.
  • Simplified System Design: Internal matching network simplifies integration and reduces the need for external components.
  • Enhanced System Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The MHW803-1 typically operates at a supply voltage of 24-28 VDC and delivers an output power of several watts. It is designed to operate within specific gain and linearity parameters to meet the stringent requirements of modern communication systems. The module incorporates internal protection circuitry to prevent damage from over-voltage, over-current, and over-temperature conditions. Proper thermal management, including adequate heat sinking, is crucial for reliable operation at high power levels.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess