EN
  • EN
  • DE

AD670SD

Part No AD670SD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT SAR ADC, 2 CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Bits 8
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-SBDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 554110-AD670SD
Ultra Librarian 3D Model Ultra Librarian AD670SD CAD Model

Description

The AD670SD from Analog Devices Inc. is a versatile and high-performance analog-to-digital converter (ADC) that has been designed to cater to a wide range of applications requiring precise digital representation of analog signals. This ADC is an ideal choice for systems where accuracy and reliability are paramount.

Key Features

  • Resolution: The AD670SD boasts an 8-bit resolution, providing a fine level of detail in the digital output for most applications.
  • Sampling Rate: With a fast conversion time, this ADC is suitable for real-time data acquisition, ensuring minimal lag in dynamic systems.
  • Input Range: It offers a versatile input range, making it compatible with a variety of sensors and input signals.
  • Digital Interface: The digital output is available in a standard TTL/CMOS compatible format, facilitating easy interfacing with microprocessors and digital systems.
  • Power Supply: The AD670SD operates on a single +5V power supply, simplifying power management in embedded systems.
  • Package: Encased in a durable package, this ADC is designed to withstand harsh industrial environments while maintaining its performance.

Applications

The AD670SD is a highly adaptable component that can be used across various fields and applications. Some common use cases include:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Industrial control systems
  • Scientific analysis equipment

Reliability and Quality

As a product of Analog Devices Inc., a leader in the semiconductor industry, the AD670SD is manufactured to the highest standards of quality and reliability. Users can trust in the consistent performance and longevity of this ADC, even in the most demanding applications.

Conclusion

The AD670SD from Analog Devices Inc. represents a blend of precision, speed, and flexibility, making it an excellent choice for system designers who require a reliable ADC. Whether for industrial, medical, or scientific purposes, this converter delivers accurate digital data from analog inputs efficiently and effectively.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess