EN
  • EN
  • DE

1N5361BRLG

Part No 1N5361BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 5 Ohm
Current - Reverse Leakage @ Vr 500nA @ 20.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 119603-1N5361BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5361BRLG CAD Model

Description

ON Semiconductor 1N5361BRLG Zener Diode

The 1N5361BRLG from ON Semiconductor is a high-quality Zener diode, designed to provide excellent voltage regulation with a minimal footprint. This robust component is part of ON Semiconductor's expansive Zener diode product line, which is known for its reliability and performance across a wide range of applications.

With a nominal Zener voltage of 27V and a power dissipation rating of 5W, the 1N5361BRLG is an ideal choice for voltage regulation in a variety of electronic circuits. It is commonly used in power supply circuits, voltage reference applications, and as a protection device against overvoltage conditions.

The 1N5361BRLG comes in a DO-201AE package, also known as an axial leaded package, which is preferred for through-hole mounting on printed circuit boards (PCBs). This package style allows for easy installation and is suitable for high-density PCB designs where space is at a premium.

Key Features:

  • Zener Voltage (VZ): 27V
  • Power Dissipation (PD): 5W
  • Maximum Surge Current (IZM): 229 mA
  • Package: DO-201AE (Axial Leaded)
  • Operating Temperature Range: -65°C to +175°C
  • Standard Zener voltage tolerance is ±5%

The device is characterized by its excellent clamping ability, fast response time, and low dynamic impedance, ensuring stable performance under a range of conditions. The 1N5361BRLG also offers a surge current specification, which can be crucial for applications that may experience transient voltage spikes.

ON Semiconductor's commitment to quality is evident in the 1N5361BRLG Zener diode, which is designed to meet the stringent requirements of the industrial and consumer electronics markets. Whether you are designing power management systems, looking to protect sensitive electronics, or need a reliable voltage reference, the 1N5361BRLG is a versatile component that can help you achieve your design objectives with confidence.

For detailed specifications and application notes, designers are encouraged to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2604 $50.7780
470+ $0.2137 $100.4390
725+ $0.2070 $150.0750
1,000+ $0.2003 $200.3000
1,295+ $0.1936 $250.7120
1,730+ $0.1736 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,070 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess