EN
  • EN
  • DE

AD6721XBCZ

Part No AD6721XBCZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171575-AD6721XBCZ
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6721XBCZ CAD Model

Description

AD6721XBCZ - Analog Devices Inc.

The AD6721XBCZ is a cutting-edge mixed-signal front-end (MxFE) processor from Analog Devices Inc., designed to cater to the demanding requirements of high-performance data acquisition systems. This high-precision component is an integral part of sophisticated applications such as medical imaging, instrumentation, and communication systems, where accuracy and reliability are of paramount importance.

At the core of the AD6721XBCZ lies a powerful analog-to-digital converter (ADC) that offers exceptional resolution and speed, ensuring that analog signals are captured with utmost fidelity and converted into digital form for further processing. This ADC is complemented by a digital-to-analog converter (DAC) that provides the reverse functionality, enabling the device to output analog signals based on digital input with high accuracy.

The device is built on a robust platform that ensures low noise and high dynamic range, making it suitable for applications that require precise signal processing. The integration of multiple functions within a single chip not only saves space but also simplifies the design of the end-product, leading to reduced time-to-market and cost savings for manufacturers.

Key features of the AD6721XBCZ include:

  • High-resolution ADC for accurate signal capture
  • Precise DAC for reliable signal output
  • Low power consumption for energy-efficient operation
  • Compact form factor for space-constrained applications
  • Integrated signal processing functions for simplified system design
  • Robust interface options for easy integration with various systems

The AD6721XBCZ is available in a compact, surface-mount package that is designed to meet the stringent requirements of industrial temperature ranges. With its advanced features and reliable performance, the AD6721XBCZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the capabilities of their high-performance data acquisition and signal processing systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Intel
Lowest to $55.5705
Renesas Electronics America
Need more? Email Us
Amd
Lowest to $6.5223
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
ATI
Need more? Email Us
Zilog
Lowest to $81.8144
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
NJR Corporation/NJRC
Lowest to $3.2363

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess