EN
  • EN
  • DE

AD674BKN

Part No AD674BKN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete 12-Bit A/D Converters | IC ADC 12BIT SAR 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number AD674
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1136806-AD674BKN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD674BKN CAD Model

Description

AD674BKN Precision ADC from Analog Devices Inc.

The AD674BKN is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is well-suited for a wide range of applications, including industrial process control, data acquisition systems, and medical instrumentation where accuracy and reliability are paramount.

At the heart of the AD674BKN is a monolithic chip featuring a unique architecture that ensures excellent stability and a low noise floor. The converter combines an advanced successive approximation register (SAR) with a matched high-performance input amplifier, resulting in fast conversion times while maintaining a high degree of accuracy.

The AD674BKN operates within a single +5V supply or dual ±15V supplies, providing flexibility for various system designs. It also offers a bipolar input range, which allows it to handle both positive and negative signals, making it versatile for different signal processing requirements. The input range can be set to ±10V, ±5V, 0-10V, or 0-5V, depending on the reference voltage used, giving designers the flexibility to tailor the ADC to their specific needs.

One of the key features of the AD674BKN is its ease of interface with microprocessors. It includes a DATA READY signal to simplify handshaking with CPUs, and its 12-bit parallel data output is compatible with most digital systems. Additionally, the ADC's control logic is TTL and CMOS compatible, ensuring seamless integration into a variety of digital environments.

The AD674BKN is housed in a robust 28-pin PDIP (Plastic Dual In-line Package), ensuring durability and ease of mounting on printed circuit boards. The package is designed to meet the needs of demanding industrial environments, providing reliable performance even under harsh conditions.

Overall, the AD674BKN from Analog Devices Inc. represents a blend of precision, speed, and versatility, making it an excellent choice for designers looking to enhance the performance and accuracy of their data conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess