EN
  • EN
  • DE

AD676JNZ

Part No AD676JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name AD676
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909606-AD676JNZ
Ultra Librarian 3D Model Ultra Librarian AD676JNZ CAD Model

Description

Product Overview: AD676JNZ from Analog Devices Inc.

The AD676JNZ is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is renowned for its excellent data acquisition capabilities, making it an ideal choice for applications that require accurate and reliable digital representations of analog signals.

Featuring a fast throughput rate, the AD676JNZ is capable of processing up to 100 kilosamples per second (kSPS), which allows it to handle high-speed signal conversion with ease. This makes it well-suited for use in a variety of demanding environments, including industrial process control, medical instrumentation, and high-resolution imaging systems.

The device comes in a robust 28-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into existing systems. Its pin configuration is designed for straightforward implementation, minimizing the need for complicated circuitry and simplifying the design process for engineers.

One of the key features of the AD676JNZ is its inherent linearity, which minimizes digital error across the entire input range. This is critical in applications where precision is paramount. Additionally, the ADC boasts excellent temperature stability, ensuring consistent performance even under varying environmental conditions.

The AD676JNZ operates on a single +5V power supply, which is beneficial for low-power applications and contributes to the overall efficiency of the system it is a part of. Furthermore, it includes a reference and clock circuitry, which reduces the need for external components and simplifies the bill of materials for the product design.

For designers and engineers looking for a reliable and accurate ADC solution, the AD676JNZ from Analog Devices Inc. offers an impressive blend of performance, ease of use, and versatility. By integrating this ADC into their systems, users can expect high-fidelity data conversion that meets the stringent requirements of a wide range of precision applications.

Overall, the AD676JNZ stands out as a top-tier choice for professionals who demand the best in analog-to-digital conversion technology.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess