EN
  • EN
  • DE

AD684SQ/883B

Part No AD684SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC SAMPL/HOLD 4 CIRCUIT 16CERDIP / Sample and Hold Amplifier 4 Circuit 16-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Sample and Hold
Number of Circuits 4
-3db Bandwidth 4 MHz
Current - Input Bias 100 nA
Current - Supply 18mA
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 21.6 V
Voltage - Supply Span (Max) 26.4 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number AD684
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-AD684SQ/883B,ANAANAAD684SQ/883B
Standard Package 1
Win Source Part Number 1008440-AD684SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD684SQ/883B CAD Model

Description

Analog Devices Inc. AD684SQ/883B Precision Sample-and-Hold Amplifier

The AD684SQ/883B from Analog Devices Inc. is a high-performance, precision sample-and-hold amplifier designed for demanding applications that require accurate signal acquisition and processing. This premium component is part of Analog Devices' military-grade product offerings, adhering to the stringent 883B standards for reliability and performance under extreme conditions.

Key Features:

  • High Accuracy: The AD684SQ/883B boasts excellent accuracy and low droop rate, making it ideal for high-precision analog-to-digital conversion systems where data integrity is paramount.
  • Fast Acquisition Time: With a swift acquisition time, this sample-and-hold amplifier can capture the input signal quickly, ensuring minimal delay in the signal processing chain.
  • Low Power Dissipation: Designed for efficiency, the device maintains a low power profile, which is crucial for power-sensitive applications, such as battery-operated equipment.
  • Extended Temperature Range: The device is operational over a wide temperature range, suitable for military and aerospace applications where environmental conditions can be severe.
  • Hermetically Sealed: The AD684SQ/883B is housed in a hermetically sealed package, providing additional protection against environmental factors such as moisture and dust.

Applications:

The versatility of the AD684SQ/883B makes it an excellent choice for a variety of critical applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Military and aerospace electronics
  • High-precision measurement equipment
  • Industrial process control systems

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the AD684SQ/883B is backed by a legacy of quality and innovation. This sample-and-hold amplifier is not just a component; it's a robust solution that ensures the fidelity of your signal processing applications under the most challenging conditions.

For designers and engineers who demand the highest level of performance and reliability, the AD684SQ/883B represents a superior choice, ensuring that your systems perform at their best, regardless of the external environment or the demands of the task at hand.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess