EN
  • EN
  • DE

AD7008JP50

Part No AD7008JP50
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description CMOS DDS Modulator / Direct Digital Synthesizer 1-DAC 10bit Parallel/Serial 44-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171625-AD7008JP50
Popularity Medium
Supply and Demand Status Limited
Family Name AD7008
Introduction Date October 28, 1995
ECCN 5A991.b
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7008JP50 CAD Model

Description

The AD7008JP50 is a state-of-the-art CMOS digital-to-analog converter (DAC) designed by Analog Devices Inc., tailored for applications that require high-speed data conversion with minimal power consumption. This product is an ideal choice for communication systems, such as digital signal processing and high-speed modems, where performance and reliability are critical.

Key Features:

  • Precision: The AD7008JP50 boasts a 50 MSPS (mega samples per second) conversion rate, ensuring rapid and accurate digital-to-analog conversion for time-sensitive applications.
  • Resolution: It features a 14-bit resolution, providing fine granularity and high precision in the output analog signal.
  • Interface: The device includes a user-friendly parallel interface, which simplifies the connection to microprocessors and DSPs, making it easy to integrate into a variety of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7008JP50 operates with a low power dissipation, making it suitable for portable and battery-powered devices.
  • On-Chip Reference: An integrated voltage reference circuit ensures stable performance and reduces the need for external components.
  • Flexible Supply: The DAC operates with dual power supplies, providing the flexibility needed for different system requirements.
  • Compact Package: The AD7008JP50 is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to space-constrained applications.

Applications:

  • Wireless and Wired Communications
  • Base Stations
  • Digital Signal Processing
  • Instrumentation
  • High-speed Modems

The AD7008JP50 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that push the boundaries of speed and efficiency. With its robust feature set and proven reliability, this DAC is poised to deliver exceptional performance in the most demanding of environments.

You May Also Be Interested in

STMicroelectronics
Lowest to $64.1810
EPCOS (TDK)
Lowest to $8.1809
NJR Corporation/NJRC
Lowest to $3.2363
Amd
Lowest to $12.2349
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Toshiba Semiconductor and Storage
Lowest to $54.7516
Amd
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess