EN
  • EN
  • DE

2SC458CTZ

Part No 2SC458CTZ
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1125718-2SC458CTZ
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC458CTZ CAD Model

Description

The 2SC458CTZ is a silicon NPN epitaxial planar transistor designed for low noise amplifier applications, particularly in audio and video circuits. It is known for its high gain and low noise figure, making it suitable for sensitive signal amplification.

Applications:

  • Low-noise preamplifiers
  • Microphone amplifiers
  • Audio amplifiers
  • Video amplifiers
  • Radio frequency (RF) amplifiers
  • Tape recorder preamplifiers

Features:

  • Low noise figure: Typically 1 dB at 1 kHz
  • High current gain (hFE): Typically 560
  • Collector-emitter voltage (VCEO): 25 V
  • Collector current (IC): 50 mA
  • Low collector-base capacitance
  • Epitaxial planar structure
  • TO-92 package

Benefits:

  • Low noise: The extremely low noise figure ensures minimal added noise to the amplified signal, preserving signal integrity.
  • High gain: The high current gain allows for significant signal amplification, improving the overall signal-to-noise ratio.
  • Versatile: Suitable for a broad range of low-noise amplifier applications in both audio and video circuits.
  • Compact size: The TO-92 package allows for easy integration into compact electronic designs.
  • Reliable performance: The epitaxial planar structure provides stable and reliable operation.

Additional Details:

The 2SC458CTZ transistor is manufactured using an epitaxial planar process, which ensures high quality and consistent performance. The low collector-base capacitance contributes to its suitability for high-frequency applications. It is commonly used in preamplifiers to amplify weak signals with minimal added noise, making it ideal for applications such as microphone preamplifiers and tape recorder input stages.

This transistor is housed in a TO-92 package, a common and easily mountable package. It's important to handle the transistor with care during soldering to avoid overheating and potential damage. Due to its age, sourcing the 2SC458CTZ may require searching for alternative suppliers or considering suitable replacements with similar characteristics. When replacing, key parameters like noise figure, gain, and operating voltage should be carefully matched to ensure equivalent performance.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess