EN
  • EN
  • DE

AD7091R-2BCPZ

Part No AD7091R-2BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-/4-/8-Channel, 1 MSPS, Ultralow Power, 12-Bit SAR ADC | IC ADC 12BIT SAR 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.09V ~ 5.25V
Supply Voltage , Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Mounting Style SMD
Family Part Number AD7091
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136888-AD7091R-2BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7091R-2BCPZ CAD Model

Description

The AD7091R-2BCPZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications where power efficiency and compact size are paramount. This device offers a remarkable balance between speed and power consumption, making it an ideal choice for battery-powered devices, portable instruments, and energy-sensitive applications.

With its ultra-low power operation, the AD7091R-2BCPZ consumes just 349 μW at a 1 MSPS (mega-samples per second) throughput rate. This efficiency does not come at the cost of performance, as the ADC maintains an impressive signal-to-noise ratio (SNR) and dynamic range, ensuring high-fidelity data conversion in a variety of operating conditions.

The compact 10-lead LFCSP (lead frame chip scale package) of the AD7091R-2BCPZ measures just 3 mm x 3 mm, offering designers a space-saving solution for crowded PCBs (printed circuit boards). This small footprint is particularly beneficial for portable and handheld applications where every millimeter counts.

Featuring a versatile SPI (serial peripheral interface), the AD7091R-2BCPZ is easy to interface with most microcontrollers and digital systems. This simplifies the design process and allows for quick integration into existing systems. Moreover, the device supports a wide operating temperature range from -40°C to +125°C, catering to industrial and automotive applications that require reliable performance under harsh conditions.

The AD7091R-2BCPZ also boasts a pseudo-differential analog input structure, which provides increased immunity to common-mode noise, a critical feature for precision measurement applications. Furthermore, the device includes a power-down feature that reduces the power consumption to a mere 1 μW when not in active conversion mode, extending the battery life of portable devices.

In summary, the AD7091R-2BCPZ by Analog Devices Inc. is an exemplary ADC solution that offers an optimal blend of speed, power efficiency, and compact design, making it suitable for a wide range of applications, including medical devices, energy management systems, and precision sensing instruments.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5915 $61.5065
26+ $4.5879 $119.2854
39+ $4.4446 $173.3394
54+ $4.3012 $232.2648
70+ $4.1578 $291.0460
93+ $3.7276 $346.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess