EN
  • EN
  • DE

AD71058YSTZ

Part No AD71058YSTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 171656-AD71058YSTZ
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD71058YSTZ CAD Model

Description

Product Overview: AD71058YSTZ - Analog Devices Inc.

The AD71058YSTZ is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to cater to a wide range of applications, including industrial, communication, healthcare, and automotive systems, where accurate measurement, control, and processing of analog signals are paramount.

At the heart of the AD71058YSTZ is its exceptional ability to convert analog signals into digital form with high accuracy and speed. This is achieved through its superior analog-to-digital conversion (ADC) capabilities, which ensure that signals are sampled with precision and minimal distortion. The product features a robust design that is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

The device comes in a compact LQFP (Low-profile Quad Flat Package) form factor, denoted by the "YSTZ" suffix in its part number. This package is surface-mountable and offers a space-saving solution for modern electronic assemblies. The AD71058YSTZ is also characterized by its extended temperature range, ensuring reliable operation under varying environmental conditions.

Key Features:

  • High-precision analog-to-digital conversion
  • Low power consumption for energy efficiency
  • Compact LQFP packaging for space-constrained applications
  • Extended operating temperature range for robust performance

Analog Devices Inc. has equipped the AD71058YSTZ with advanced features that enable it to deliver superior performance. The device's precision and reliability make it an ideal choice for designers and engineers looking to integrate high-quality ADC functionality into their systems. With the AD71058YSTZ, users can expect enhanced signal processing, accurate measurements, and overall improved system efficiency.

Whether it's for industrial automation, communication infrastructure, medical equipment, or automotive electronics, the AD71058YSTZ from Analog Devices Inc. stands as a testament to the company's commitment to delivering cutting-edge analog technology solutions that drive innovation and exceed performance expectations.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4497 $62.2485
12+ $10.2160 $122.5920
18+ $9.8960 $178.1280
25+ $9.5773 $239.4325
32+ $9.2573 $296.2336
42+ $8.2998 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess