EN
  • EN
  • DE

AD71058YSTZRL

Part No AD71058YSTZRL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713310-AD71058YSTZRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD71058YSTZRL CAD Model

Description

Introducing the AD71058YSTZRL: A High-Precision ADC from Analog Devices Inc.

Analog Devices Inc. presents the AD71058YSTZRL, a state-of-the-art analog-to-digital converter (ADC) that offers an exceptional blend of accuracy, speed, and power efficiency. This precision ADC is designed to meet the stringent requirements of advanced signal processing applications across various industries, including medical, industrial automation, and instrumentation.

Key Features

  • High Resolution: The AD71058YSTZRL boasts a high-resolution 16-bit ADC, ensuring that it captures the full dynamic range of the input signal with excellent fidelity.
  • Dual-Channel Input: With its dual-channel input, this ADC can process two analog signals concurrently, making it ideal for applications that require simultaneous sampling.
  • Fast Sampling Rate: It supports a fast sampling rate that allows for real-time data acquisition, making it a perfect choice for applications that require rapid signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD71058YSTZRL operates with a low current draw, which is critical for battery-powered or energy-sensitive applications.
  • SPI Interface: The ADC features a Serial Peripheral Interface (SPI) that facilitates easy integration with a wide range of microcontrollers and digital systems.

Robust Performance in Compact Form Factor

The AD71058YSTZRL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is highly suited for space-constrained designs. Despite its small footprint, it does not compromise on performance, delivering robust and reliable data conversion even in harsh environmental conditions.

Applications

Thanks to its versatile features, the AD71058YSTZRL is incredibly well-suited for a multitude of applications such as:

  • Precision data acquisition systems
  • Medical monitoring and diagnostic equipment
  • Industrial control systems
  • Instrumentation and measurement devices

With the AD71058YSTZRL, Analog Devices Inc. continues to uphold its reputation for delivering high-quality components that push the boundaries of what's possible in electronic design. This ADC is an exemplary choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
UTC
Lowest to $0.0622
Micrel
Lowest to $9.8522
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4509 $62.2545
12+ $10.2160 $122.5920
18+ $9.8972 $178.1496
25+ $9.5773 $239.4325
32+ $9.2585 $296.2720
42+ $8.3010 $348.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess