EN
  • EN
  • DE

AD71108ARWZ

Part No AD71108ARWZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1042935-AD71108ARWZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD71108ARWZ CAD Model

Description

Analog Devices AD71108ARWZ Precision Operational Amplifier

The AD71108ARWZ is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision and reliability in a wide range of applications. This device is designed to cater to the needs of engineers requiring a balance between speed and accuracy, making it an ideal choice for applications such as medical equipment, instrumentation, and control systems.

The AD71108ARWZ features a high gain bandwidth product and a fast settling time, which are critical parameters for applications that demand quick and precise signal amplification. Its low noise performance and low input bias current further enhance the accuracy of the signal processing, ensuring that the output remains faithful to the original signal.

Key Features:

  • Precision Performance: The AD71108ARWZ offers excellent precision with low offset voltage and drift, ensuring stable performance over a wide temperature range.
  • High-Speed Operation: With a fast slew rate and gain bandwidth product, this op-amp can handle high-speed signals without sacrificing accuracy.
  • Low Noise: The low noise characteristics make it suitable for sensitive applications where maintaining signal integrity is paramount.
  • Flexible Supply Voltage: It operates with a wide supply voltage range, accommodating various system designs and power requirements.
  • Robust Design: The AD71108ARWZ is built to last, with protection against over-voltage and ESD events, ensuring reliability in harsh environments.

This operational amplifier comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, designated by the suffix "RWZ" in its part number. This makes it suitable for space-constrained applications without compromising on performance.

With its combination of precision, speed, and robustness, the AD71108ARWZ from Analog Devices Inc. is a versatile component that can enhance the performance of your electronic designs. Whether you're working on professional-grade audio equipment, precision sensors, or any other application that requires a high-quality operational amplifier, the AD71108ARWZ is a choice worth considering.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess