The AD711JN is a high-performance, precision monolithic operational amplifier brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This operational amplifier sets the standard for high-performance with its exceptional accuracy and reliability, making it an ideal choice for a wide range of applications.
Key Features
- High Precision: The AD711JN offers excellent precision with low offset voltage and drift, ensuring stable and accurate performance across a range of operating conditions.
- Wide Bandwidth: With a bandwidth of 4MHz, this op-amp is capable of handling high-speed signals, making it suitable for audio, video, and high-frequency applications.
- Fast Settling Time: The fast settling time of the AD711JN makes it an excellent choice for data acquisition systems, where quick and precise measurements are crucial.
- Low Noise: It features low noise performance, which is essential for sensitive instrumentation and audio applications.
- Single or Dual Supply Operation: The AD711JN can operate from a single +5V to +15V supply or dual supplies of ±5V to ±15V, providing flexibility in various circuit designs.
Applications
The versatility of the AD711JN allows it to be used in a multitude of applications, including:
- High-quality audio equipment
- Precision data systems
- Active filters
- Test equipment
- Signal conditioning devices
Product Specifications
| Parameter |
Value |
| Package Type |
DIP-8 |
| Number of Channels |
1 |
| Supply Voltage (Single/Dual) |
+5V to +15V / ±5V to ±15V |
| Bandwidth |
4MHz |
| Slew Rate |
16V/µs |
| Operating Temperature Range |
0°C to +70°C |
With its robust design and superior performance, the AD711JN from Analog Devices Inc. is a top-of-the-line operational amplifier that meets the demands of professionals in the electronics industry.