EN
  • EN
  • DE

AD712KR-REEL7

Part No AD712KR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Precision, Low Cost, High Speed, BiFET Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 20 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 200μV
Operating Supply Current 5mA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1136924-AD712KR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD712
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD712KR-REEL7 CAD Model

Description

Product Overview: AD712KR-REEL7

The AD712KR-REEL7 is a high-performance, precision biFET operational amplifier from Analog Devices Inc., a leader in high-performance analog technology. This op-amp is part of a series known for its excellent speed vs. power consumption balance, making it suitable for a wide range of applications, including medical devices, test equipment, and professional audio.

Key Features

  • Low Noise Performance: The AD712KR-REEL7 features a low noise voltage, minimizing the impact of noise in sensitive applications.
  • High Speed: With a slew rate typically at 16 V/μs, this op-amp is capable of handling rapid signal changes efficiently, which is critical for high-speed data acquisition and signal processing tasks.
  • Precision: Offering excellent DC performance, the AD712KR-REEL7 has a low input bias current and offset voltage, ensuring accurate signal amplification and processing.
  • Dual Supply Operation: This op-amp can operate from ±4.5 V to ±18 V dual supplies, providing flexibility in various circuit designs.
  • Wide Bandwidth: It boasts a bandwidth of 4 MHz, making it suitable for a variety of audio and video applications.

Applications

The AD712KR-REEL7 is versatile and can be used in several applications, including:

  • Precision filters
  • Data acquisition systems
  • Professional audio equipment
  • Instrumentation
  • Active filters
  • Buffer amplifiers

Packaging and Quality

The "REEL7" designation indicates that this product is available in tape and reel packaging, which is ideal for automated manufacturing processes. Analog Devices Inc. is known for its commitment to quality, and the AD712KR-REEL7 is no exception. It is manufactured to the highest standards to ensure reliability and performance in demanding environments.

Ordering Information

For detailed ordering and product information, visit the Analog Devices Inc. website or contact their sales and support team. The AD712KR-REEL7 is ready to be integrated into your next high-performance project.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess