EN
  • EN
  • DE

AD7147ACPZ-1500RL7

Part No AD7147ACPZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP-TO-DGTL CONV PROG 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Capacitance-to-Digital Converter
Resolution (Bits) 16 b
Sampling Rate 250k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 142955-AD7147ACPZ-1500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7147ACPZ-1500RL7 CAD Model

Description

Product Overview: AD7147ACPZ-1500RL7

The AD7147ACPZ-1500RL7 is an innovative capacitance-to-digital converter (CDC) with an auto-calibration feature, manufactured by Analog Devices Inc. This high-performance component is designed to facilitate the creation of sophisticated touch interfaces, making it an ideal choice for a wide range of applications, including consumer electronics, automotive controls, and industrial interfaces.

Key Features

  • Capacitance-to-Digital Converter (CDC): The AD7147 is equipped with a 24-bit CDC, offering high-resolution touch sensing capabilities.
  • Auto-Calibration: The device includes an automatic calibration function, ensuring consistent performance and sensitivity over time and varying environmental conditions.
  • Programmability: It features programmable sensitivity and power modes, allowing designers to optimize the device for specific use cases and power requirements.
  • Integrated Noise Shield: The chip comes with an integrated shield driver, which minimizes the impact of external noise, enhancing touch detection reliability.
  • Multiple Sensor Inputs: With up to 13 sensor inputs, the AD7147 supports complex touch interfaces and can handle multiple touch points simultaneously.
  • Low Power Consumption: Its power-efficient design makes it suitable for battery-operated devices, contributing to longer battery life.
  • Compact Packaging: The LFCSP (Lead Frame Chip Scale Package) ensures a small footprint, making it suitable for space-constrained applications.

Applications

  • Touchscreen Controls
  • Proximity Detection Systems
  • Portable Electronic Devices
  • Automotive Control Panels
  • Industrial Machine Interfaces

The AD7147ACPZ-1500RL7 stands out with its adaptive threshold and sensitivity features, which allow for dynamic adjustment to the touch sensor's environment. This results in a robust and reliable user interface that can withstand moisture, dirt, and other contaminants that typically affect touch performance.

Analog Devices Inc. is known for their precision engineering and the AD7147ACPZ-1500RL7 is no exception, providing designers with a versatile and reliable solution for integrating advanced touch sensing functionality into their products.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7192 $51.9112
26+ $3.8722 $100.6772
40+ $3.7512 $150.0480
56+ $3.6302 $203.2912
72+ $3.5092 $252.6624
96+ $3.1461 $302.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess