EN
  • EN
  • DE

AD7147ACPZ-1REEL

Part No AD7147ACPZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP-TO-DGTL CONV PROG 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Capacitance-to-Digital Converter
Resolution (Bits) 16 b
Sampling Rate 250k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 083562-AD7147ACPZ-1REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7147ACPZ-1REEL CAD Model

Description

AD7147ACPZ-1REEL Capacitance Sensor from Analog Devices Inc.

The AD7147ACPZ-1REEL is a highly integrated capacitance-to-digital converter (CDC) that offers a sophisticated solution for implementing touch sensor interfaces. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component is designed to replace mechanical buttons and switches with a fully electronic interface, providing enhanced user experiences in a wide range of applications.

With its advanced Capacitance-to-Digital Converter (CDC) technology, the AD7147ACPZ-1REEL is capable of interfacing with up to 13 sensor inputs, detecting changes in capacitance with high sensitivity and precision. This makes it an excellent choice for creating complex touch controls, such as sliders, scroll wheels, and buttons, in consumer electronics, automotive interfaces, and industrial control panels.

The device operates on a 2.6V to 3.3V supply voltage, making it suitable for battery-powered applications, and features an I²C-compatible serial interface for easy integration with microcontrollers and processors. Moreover, the AD7147ACPZ-1REEL comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), offering a space-saving design for modern, sleek electronics.

Key features of the AD7147ACPZ-1REEL include:

  • Automatic Environmental Calibration: The device constantly calibrates and compensates for changes in the environment, ensuring consistent performance and reducing false touches.
  • On-Chip Filtering Algorithms: It employs sophisticated algorithms to filter out noise and unintended touches, providing a reliable and smooth user interface.
  • Power Efficiency: An integrated low-power mode reduces power consumption when the sensor interface is not in use, extending battery life in portable devices.
  • Programmable Sensitivity: The sensitivity of each sensor input can be individually programmed to accommodate different panel materials and thicknesses, as well as to adjust for user preference.

The AD7147ACPZ-1REEL is provided in a tape and reel packaging format, which facilitates efficient handling and manufacturing processes, making it an ideal choice for high-volume production. Whether you are designing an interactive kiosk, a smart appliance, or a wearable device, the AD7147ACPZ-1REEL by Analog Devices Inc. offers a versatile and reliable solution for capacitive touch sensing needs.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7361 $52.0971
23+ $4.4305 $101.9015
36+ $4.2778 $154.0008
51+ $3.9722 $202.5822
66+ $3.8195 $252.0870
82+ $3.6667 $300.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess