EN
  • EN
  • DE

AD7166ACPZ-RL7

Part No AD7166ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1164088-AD7166ACPZ-RL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7166ACPZ-RL7 CAD Model

Description

Product Overview: AD7166ACPZ-RL7 from Analog Devices Inc.

The AD7166ACPZ-RL7 is a precision analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance ADC is part of their extensive portfolio of data conversion products, which are known for their exceptional accuracy, reliability, and ease of use. The AD7166ACPZ-RL7 is particularly suited for applications that require precise measurement, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The AD7166ACPZ-RL7 boasts a 24-bit resolution, ensuring high precision in measurement tasks.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals without compromising data integrity.
  • Input Voltage Range: It offers a flexible input voltage range, making it compatible with a wide array of sensors and signal sources.
  • Interface: The device features a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems.
  • Power Consumption: Designed with power efficiency in mind, the AD7166ACPZ-RL7 operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product is suitable for space-constrained applications.

Applications

The versatility of the AD7166ACPZ-RL7 makes it a top choice for a variety of applications. In industrial settings, it can be used for process control, temperature measurements, and precision sensor interfacing. In the medical field, it is applicable in patient monitoring systems and diagnostic equipment. Additionally, its high accuracy makes it an excellent choice for scientific research equipment and high-precision data acquisition systems.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD7166ACPZ-RL7 is no exception, as it has undergone rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions. Customers can trust this ADC to deliver consistent and accurate results in their critical applications.

Overall, the AD7166ACPZ-RL7 from Analog Devices Inc. represents a blend of advanced technology, superior performance, and reliability, making it an excellent choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Fuji Electric
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention