The AD7224KR is a high-performance, precision 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This DAC features a fast-settling output and low power consumption, making it an excellent choice for applications requiring accurate digital-to-analog signal conversion with efficient power management.
Key Features
- Resolution: The AD7224KR offers an 8-bit resolution, providing sufficient granularity for many control and processing tasks where precision is key.
- Settling Time: It boasts a swift settling time, ensuring rapid response to changes in input data which is crucial for real-time applications.
- Power Consumption: Designed for low power operation, this DAC helps to preserve battery life in portable devices and reduces thermal challenges in system design.
- Interface: The device is equipped with a versatile digital interface that is compatible with most microprocessors and digital systems, simplifying integration.
- Package: The AD7224KR comes in a robust package that is designed for optimal reliability and longevity in a variety of environmental conditions.
Applications
The AD7224KR is well-suited for a wide range of applications that require high-quality digital-to-analog conversion. These include:
- Data acquisition systems
- Process control
- Digital signal processing
- Computer-controlled calibration
- Portable instrumentation
Technical Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Settling Time |
Typically under 150 ns |
| Output Type |
Voltage |
| Interface Type |
Serial |
| Supply Voltage |
Typically +5V |
| Operating Temperature |
-40°C to +85°C |
For detailed specifications and application support, visit Analog Devices Inc. and refer to the AD7224KR datasheet.