EN
  • EN
  • DE

AD7243AQ

Part No AD7243AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD7243
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface DSP, SPI
Reference Type External, Internal
Voltage - Supply, Analog 12V ~ 15V
INL/DNL (LSB) ±0.5, ±0.9
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Mounting Type Through Hole
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554315-AD7243AQ
Ultra Librarian 3D Model Ultra Librarian AD7243AQ CAD Model

Description

The AD7243AQ from Analog Devices Inc. is a precision, low power, 12-bit digital-to-analog converter (DAC) designed to offer a combination of performance and flexibility, making it an ideal choice for a wide array of applications. This product is part of the AD7243 series, which is renowned for its high-quality data conversion and reliability.

Key Features:

  • Resolution: The AD7243AQ boasts a 12-bit resolution, providing fine granularity in output signals for precise control and measurement tasks.
  • Integrated Reference: An on-chip precision voltage reference reduces the need for external components, simplifying the design and saving board space.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC ensures efficient operation, minimizing power consumption without sacrificing performance.
  • Settling Time: The device offers a fast settling time, enabling it to quickly respond to changes in input data, which is essential for real-time applications.
  • Interface: It features a versatile digital interface which is compatible with most microprocessors and digital systems, ensuring easy integration into existing designs.
  • Dual DACs: The AD7243AQ contains two DACs in one package, providing additional functionality and the potential for reducing component count in dual-channel systems.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Industrial Automation
  • Instrumentation

The AD7243AQ is available in a rugged, ceramic package that ensures robustness and reliability even in harsh environmental conditions. It operates over a wide temperature range, making it suitable for industrial applications requiring consistent performance regardless of temperature variations.

Analog Devices Inc. is known for its commitment to high-quality components, and the AD7243AQ is no exception. It is the perfect solution for designers looking for a high-performance DAC with built-in flexibility and ease of use. Whether for precise industrial control or sophisticated data acquisition systems, the AD7243AQ delivers the accuracy and reliability that professionals demand.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess