EN
  • EN
  • DE

AD7247BQ

Part No AD7247BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS DUAL 12-BIT DACPORT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±15V
Voltage - Supply, Digital 15V
INL/DNL (LSB) ±0.5 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -55°C ~ 125°C
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
RoHS State Request Verification
Win Source Part Number 1137029-AD7247BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7247
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7247BQ CAD Model

Description

The AD7247BQ is a state-of-the-art, dual 12-bit digital-to-analog converter (DAC) designed by the renowned semiconductor company, Analog Devices Inc. This precision DAC is an integral component for applications requiring high-speed and accurate digital-to-analog conversion. It is widely used in industries ranging from telecommunications to instrumentation and control systems.

Key Features

  • Resolution: The AD7247BQ boasts a 12-bit resolution, ensuring fine granularity and precise analog output for sophisticated applications.
  • Dual DAC Channels: It features two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs.
  • Settling Time: With a fast settling time, this DAC ensures quick response times, making it suitable for high-speed applications.
  • Interface: The device includes a user-friendly digital interface that supports easy integration with microprocessors and digital systems.
  • On-Chip Output Amplifiers: The inclusion of on-chip output amplifiers simplifies the design by eliminating the need for external components.
  • Voltage Output: It provides a stable and precise voltage output, which is critical for maintaining signal integrity in sensitive electronic circuits.

Applications

The versatility of the AD7247BQ makes it an excellent choice for a myriad of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • Motor Control

Reliability and Quality

Analog Devices Inc. is committed to delivering high-quality and reliable components. The AD7247BQ is manufactured with the highest standards, ensuring performance stability and longevity for critical applications. Its robust design is suited for extended operation in industrial environments.

Technical Support and Resources

Comprehensive technical support is provided by Analog Devices, including detailed datasheets, application notes, and design resources to facilitate seamless integration of the AD7247BQ into your projects.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess