EN
  • EN
  • DE

AD724JRZ-RL

Part No AD724JRZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Video Encoder
Applications RGB to NTSC/PAL
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD724
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845523-AD724JRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD724JRZ-RL CAD Model

Description

AD724JRZ-RL: RGB to NTSC/PAL Encoder by Analog Devices Inc.

The AD724JRZ-RL is a high-performance integrated circuit developed by Analog Devices Inc., designed to convert RGB graphics signals into NTSC or PAL formats used in television and video systems. This encoder is ideal for applications where reliable video signal processing is critical, such as in video game consoles, DVD players, and personal computers with video output capabilities.

Key Features

  • Integrated Triple 2.4 MHz Video DACs: The AD724JRZ-RL includes three digital-to-analog converters operating at 2.4 MHz, which ensure high-quality color reproduction and smooth video playback.
  • Support for NTSC and PAL: This encoder supports both NTSC and PAL video standards, making it versatile for use in various regional markets without the need for additional components.
  • Low Power Consumption: With an emphasis on energy efficiency, the AD724JRZ-RL is designed to operate with minimal power draw, making it suitable for portable and battery-operated devices.
  • Composite and S-Video Outputs: The device provides both composite and S-Video outputs, offering flexibility in connection options to suit different video equipment and preferences.
  • On-Chip Color Bar Generator: An integrated color bar generator is included for testing and calibration purposes, simplifying the setup and maintenance of video systems.

Product Applications

The AD724JRZ-RL is used in a wide range of video-related applications. It is particularly useful in systems that require an interface between graphics or video processing units and standard video display devices. Its ability to handle high-resolution RGB input and convert it to standard television formats makes it an essential component in:

  • Video game consoles
  • Video overlay systems
  • Image processing
  • Personal computer video output
  • Portable video devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD724JRZ-RL is no exception. It is built to meet high standards of performance and reliability, ensuring long-term functionality and customer satisfaction. The product is available in a compact SOIC package, making it easy to integrate into a variety of electronic assemblies.

Whether you're developing a cutting-edge video game system or looking to interface with traditional video equipment, the AD724JRZ-RL from Analog Devices Inc. offers the features and reliability you need to deliver high-quality video content to your audience.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess