EN
  • EN
  • DE

AD725-EBZ

Part No AD725-EBZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Evaluation Kit Yes
Lead Free Contains Lead
Nominal Supply Current 36 mA
Number of Pins 0
Operating Supply Current 36 mA
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1232008-AD725-EBZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD725-EBZ CAD Model

Description

Introducing the AD725-EBZ from Analog Devices Inc.

The AD725-EBZ is a top-of-the-line evaluation board designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This evaluation board serves as a comprehensive platform for testing and prototyping with the AD725 RGB to NTSC/PAL Encoder IC, which is widely recognized for its superior performance in converting RGB graphics signals into TV-compatible formats.

With the AD725-EBZ, developers and engineers can effortlessly explore the functionalities and features of the AD725 chip. This includes its capability to encode RGB graphics and video signals into an NTSC or PAL composite video form, making it ideal for applications in video processing, broadcast systems, and consumer electronics that require high-quality video output on standard-definition TVs.

The evaluation board comes equipped with a variety of features that facilitate a seamless and flexible development experience. It includes standard connectors for input and output, which allow for quick and easy connection to a wide range of video sources and display devices. The board also provides access to all the critical pins of the AD725 chip, enabling users to fully customize their setup according to their specific application needs.

Moreover, the AD725-EBZ boasts excellent video performance, thanks to the AD725's integrated luma trap filter, which ensures crisp and clear images by eliminating the possibility of cross-color artifacts. The chip's ability to operate with a wide range of crystal frequencies also adds to the flexibility of the system design, accommodating different encoding standards without the need for external components.

Users of the AD725-EBZ can expect robust support from Analog Devices, including detailed documentation, reference designs, and technical assistance. This ensures that both novices and experienced professionals can make the most out of this evaluation board, accelerating the development process and reducing time to market for their video-related projects.

Whether it's for professional broadcasting equipment, video game consoles, or any application requiring high-quality video encoding, the AD725-EBZ from Analog Devices Inc. is an invaluable tool for achieving exceptional video performance.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Oupiin
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess