EN
  • EN
  • DE

AD7264BCPZ

Part No AD7264BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, 14-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators | IC ADC 14BIT SAR 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Family Part Number AD7264
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137047-AD7264BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7264BCPZ CAD Model

Description

The AD7264BCPZ from Analog Devices Inc. is a high-performance, dual 12-bit analog-to-digital converter (ADC) that offers a complete data acquisition solution in a compact LFCSP (Lead Frame Chip Scale Package) form factor. Designed for applications requiring high precision and speed, this ADC is capable of simultaneous sampling of two channels at a rate of up to 2 MSPS (Mega Samples Per Second) per channel.

This versatile ADC features two true differential inputs, with each channel sporting its own dedicated 12-bit SAR (Successive Approximation Register) ADC, sample-and-hold circuit, and programmable gain amplifier (PGA). The programmable gain options allow users to amplify low-level signals to the full range of the ADC, ensuring optimal dynamic range and signal-to-noise ratio (SNR).

The AD7264BCPZ includes a high-speed serial interface that supports SPI (Serial Peripheral Interface) or DSP (Digital Signal Processor) interface modes, making it easy to connect to a wide range of microcontrollers and digital systems. The device operates over a wide supply voltage range from 2.7V to 5.25V, making it suitable for both 3.3V and 5V systems.

Key features of the AD7264BCPZ include:

  • Dual 12-bit SAR ADCs with up to 2 MSPS per channel
  • True differential inputs with PGA for each channel
  • Wide operating supply range (2.7V to 5.25V)
  • High-speed SPI and DSP-compatible serial interface
  • Low power consumption with power-down mode
  • On-chip reference and reference buffer
  • Overrange and underrange signal detection
  • Compact 48-lead LFCSP package

The AD7264BCPZ is ideal for a broad spectrum of applications, including industrial data acquisition systems, medical instrumentation, and high-speed control systems. Its high level of integration simplifies design, reduces component count, and speeds up time-to-market for engineers and product designers.

With its robust design and reliable performance, the AD7264BCPZ from Analog Devices Inc. represents an excellent choice for any precision, dual-channel data acquisition needs.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4879 $52.4153
17+ $6.1440 $104.4480
26+ $5.9520 $154.7520
35+ $5.7600 $201.6000
45+ $5.5680 $250.5600
61+ $4.9920 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess