EN
  • EN
  • DE

DS1314S-2+T&R

Part No DS1314S-2+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MON 3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 115406-DS1314S-2+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1314S-2+T&R CAD Model

Description

Maxim Integrated DS1314S-2+T&R Nonvolatile Timekeeping RAM

The DS1314S-2+T&R from Maxim Integrated is a state-of-the-art, nonvolatile timekeeping RAM that seamlessly integrates a full-function, binary-coded decimal (BCD) clock/calendar and 31 bytes of NV SRAM. This product is designed for applications requiring long-term data retention and timekeeping, such as in embedded systems, utility meters, and data loggers.

Key Features

  • Real-Time Clock/Calendar: Tracks time with precision in hours, minutes, and seconds format. The calendar functionality accounts for days, months, and years, including corrections for leap years.
  • Nonvolatile SRAM: Provides 31 bytes of static RAM with unlimited read/write cycles, safeguarding data during power loss without the need for an external battery.
  • Automatic Backup: Features an integrated power-fail chip-enable signal and write protection to ensure data integrity during power transitions.
  • Low Power Consumption: Designed for energy efficiency, making it ideal for battery-powered applications.
  • Surface-Mount Package: Comes in a compact, surface-mount package that is suitable for automated assembly processes.
  • Industrial Temperature Range: Operates reliably across a wide temperature range, making it suitable for various industrial applications.

Applications

The DS1314S-2+T&R is versatile and can be employed in a multitude of applications that require reliable timekeeping and data retention without external power. These applications include but are not limited to:

  • Embedded Systems
  • Utility Metering
  • POS Terminals
  • Security Systems
  • Industrial Controllers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1314S-2+T&R is no exception. This product is manufactured to the highest standards to ensure consistent performance and reliability for critical applications where data and time must be preserved.

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $5.8168
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess