EN
  • EN
  • DE

AD7273BRMZ-REEL

Part No AD7273BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 3MSPS HS LP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 136761-AD7273BRMZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7273BRMZ-REEL CAD Model

Description

The AD7273BRMZ-REEL is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc. This ADC is designed for a wide range of applications, including industrial control systems, medical devices, and communication equipment. It offers a fast conversion rate and high accuracy, making it a reliable choice for precision measurement tasks.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in the digital representation of the analog input signal.
  • Throughput: Fast conversion rate of up to 3 MSPS (Mega-Samples Per Second), allowing for rapid data acquisition.
  • Interface: Serial interface with SPI-compatible serial data output, facilitating easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Low power consumption, with a typical operating supply current of just 3.5 mA, making it suitable for battery-powered and portable applications.
  • Voltage Range: Wide supply voltage range from 2.35V to 5.25V, providing flexibility in various system designs.
  • Input Range: The ADC features an input voltage range of 0 V to VREF, where VREF can be up to the supply voltage.
  • Packaging: Available in a compact, 10-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: Operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The AD7273BRMZ-REEL ADC is versatile and can be used in various applications where accurate and fast analog-to-digital conversion is required. Its robust performance makes it suitable for:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Industrial control and automation
  • Communication infrastructure

In summary, the AD7273BRMZ-REEL from Analog Devices Inc. is a high-quality ADC that offers excellent performance, low power consumption, and a wide operating temperature range. It is a reliable choice for engineers and designers looking to incorporate precise data conversion in their systems.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess