Product Overview: AD7273BUJZ-500RL7 by Analog Devices Inc.
The AD7273BUJZ-500RL7 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC offers a fast conversion rate of 500 kSPS (kilo samples per second), making it an ideal choice for a variety of demanding applications where speed and accuracy are crucial.
Designed with advanced technology, the AD7273BUJZ-500RL7 operates from a single 2.35 V to 3.6 V power supply and features a high-speed serial interface that can be directly connected to a variety of microprocessors. This interface flexibility is complemented by the device's SPI and QSPI compatible interface, as well as DSP and microcontroller interface support.
The compact package of the AD7273BUJZ-500RL7, typically in a 10-lead MSOP (Micro Small Outline Package), allows for efficient use of board space in space-constrained applications. This makes it particularly well-suited for portable or compact electronic systems.
Key Features:
- High-Speed ADC: 12-bit resolution with a sampling rate of 500 kSPS.
- Low Power Consumption: Ideal for battery-powered and portable applications due to its power efficiency.
- Single Power Supply: Operates on a single 2.35 V to 3.6 V power supply, simplifying power management in system designs.
- Flexible Interface: Compatible with SPI, QSPI, and DSP interfaces for easy integration with existing digital systems.
- Compact Form Factor: Available in a small 10-lead MSOP package, optimizing space on printed circuit boards.
Applications:
The AD7273BUJZ-500RL7 is versatile and can be used in a wide range of applications, including:
- Data acquisition systems
- Portable instrumentation
- Battery-powered devices
- Medical instruments
- Communication systems
With its combination of speed, precision, low power consumption, and compact size, the AD7273BUJZ-500RL7 from Analog Devices Inc. is a robust ADC solution that meets the needs of modern electronic systems requiring high-speed data conversion.