EN
  • EN
  • DE

AD7274BUJZ-500RL7

Part No AD7274BUJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name AD7274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7274BUJZ-500RL7DKR, AD7274BUJZ-500RL7TR, AD7274BUJZ-500RL7CT, AD7274BUJZ500RL7, AD7274BUJZ-500RL7-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909652-AD7274BUJZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7274BUJZ-500RL7 CAD Model

Description

Product Overview: AD7274BUJZ-500RL7 by Analog Devices Inc.

The AD7274BUJZ-500RL7 is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is designed for applications that require fast data acquisition and high throughput, with a sampling rate of up to 3 MSPS (Mega Samples Per Second). The device operates from a single 5V power supply, making it suitable for a wide range of industrial, communication, and consumer applications.

With its advanced design, the AD7274BUJZ-500RL7 achieves excellent dynamic performance with a 71 dB Signal-to-Noise Ratio (SNR) and 85 dB Spurious-Free Dynamic Range (SFDR). This ensures accurate and reliable conversion of analog signals to digital data, preserving the integrity of the original signal. The ADC features a pseudo-differential unipolar input, which provides flexibility in signal acquisition and improves noise immunity.

The compact package of the AD7274BUJZ-500RL7, a 10-lead MSOP (Mini Small Outline Package), allows for space-efficient designs in space-constrained applications. This small footprint, combined with low power consumption, makes the ADC an excellent choice for portable and battery-powered devices.

Integration with digital systems is made easy thanks to the device's high-speed serial interface, which is SPI-compatible and supports daisy-chaining of multiple ADCs. This simplifies the design of multi-channel data acquisition systems. Furthermore, the ADC includes a power-down mode that significantly reduces power consumption when the device is not in active use, contributing to energy-efficient system designs.

For engineers and designers looking for an ADC that offers a blend of speed, precision, and ease of use, the AD7274BUJZ-500RL7 from Analog Devices Inc. is an exceptional choice. Its robust performance and versatile features make it an ideal component for a variety of demanding applications, including medical imaging, data acquisition systems, and high-speed instrumentation.

Whether you're upgrading existing equipment or developing new cutting-edge technology, the AD7274BUJZ-500RL7 provides the reliability and performance expected from a company with Analog Devices Inc.'s reputation for excellence in the field of analog and mixed-signal processing.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1811 $70.9055
10+ $11.6359 $116.3590
16+ $11.2723 $180.3568
22+ $10.9087 $239.9914
28+ $10.5449 $295.2572
37+ $9.4541 $349.8017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess