EN
  • EN
  • DE

AD7292BCPZ

Part No AD7292BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SPI/SRL 36-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 625k
Number of Inputs 1, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 1.8 V to 5.25 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 125°C
Case / Package 36-LFCSP-WQ (6x6)
Win Source Part Number 122251-AD7292BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7292BCPZ CAD Model

Description

The AD7292BCPZ is a highly integrated, low power, multi-channel data acquisition system (DAS) from the renowned manufacturer Analog Devices Inc. This precision analog microcontroller is designed to cater to a broad range of applications that require multiple analog input channels, digital control, and an embedded processor for sophisticated signal processing and control tasks.

Key Features

  • Multi-Channel Flexibility: The device boasts eight single-ended or four differential 12-bit analog-to-digital converters (ADCs) with a sample rate of up to 1 MSPS, providing ample flexibility for various sensing applications.
  • Integrated Temperature Sensor: An on-chip temperature sensor allows for monitoring system health and provides additional data for compensation and control algorithms.
  • Programmable Gain Amplifiers: Each ADC channel has a programmable gain amplifier (PGA), enabling the direct connection of sensors with various output ranges.
  • Digital I/O: The AD7292BCPZ includes digital I/O ports that can be configured as general-purpose inputs or outputs, enhancing the device's versatility in system integration.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates with a low power supply, minimizing energy consumption and heat generation.
  • Communication Interface: The product features a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.

Applications

The AD7292BCPZ is suitable for a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable and battery-powered devices
  • Medical instruments
  • Environmental monitoring systems

Package and Quality

Enclosed in a compact 32-lead LFCSP (5 mm x 5 mm) package, the AD7292BCPZ is designed to fit into space-constrained applications while maintaining robust performance. Analog Devices Inc. adheres to strict quality control standards, ensuring that each unit meets the highest reliability and performance criteria.

With its comprehensive feature set, the AD7292BCPZ from Analog Devices Inc. stands out as a versatile and efficient solution for sophisticated multi-channel data acquisition needs.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess