EN
  • EN
  • DE

AD7298BCPZ-RL7

Part No AD7298BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SPI/SRL 8CH 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.8 V to 3.6 V
Digital Supply Voltage 2.8 V to 3.6 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 125°C
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1012757-AD7298BCPZ-RL7
Family Name AD7298
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7298BCPZ-RL7 CAD Model

Description

AD7298BCPZ-RL7 - A High-Performance Analog-to-Digital Converter

The AD7298BCPZ-RL7 is a state-of-the-art 8-channel, 12-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient ADC is designed to deliver superior performance for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems.

Key Features and Benefits

  • High Resolution: With a 12-bit resolution, the AD7298BCPZ-RL7 ensures precise digital representation of analog signals, making it ideal for applications that require high accuracy and detail.
  • Multiple Channels: The device includes 8 single-ended channels, providing the flexibility to monitor multiple signals simultaneously, which is critical for systems that need to process several inputs, such as sensor arrays.
  • High-Speed Conversion: It features a fast conversion rate, allowing for real-time data processing and timely response in dynamic systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7298BCPZ-RL7 operates with low power consumption, helping to extend the life of battery-powered devices and reduce energy costs in wired systems.
  • Compact LFCSP Package: The device comes in a space-saving 20-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for compact electronic designs, saving valuable board space without compromising performance.
  • Wide Operating Temperature Range: It is capable of operating over an industrial temperature range, ensuring reliability and consistent performance even in harsh environments.

Applications

The AD7298BCPZ-RL7 is versatile and can be used across various industries. Its precise measurement capabilities make it an excellent choice for:

  • Industrial Control Systems
  • Medical Monitoring Devices
  • Automated Test Equipment
  • Battery-Powered and Portable Instruments
  • Data Acquisition Systems

With its combination of high resolution, multiple input channels, and low power operation, the AD7298BCPZ-RL7 from Analog Devices Inc. is an exceptional ADC solution that meets the demands of modern electronic systems. It provides designers with the flexibility and performance required to create sophisticated and reliable products for an increasingly connected world.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9330 $53.3970
21+ $4.8681 $102.2301
32+ $4.7160 $150.9120
44+ $4.5638 $200.8072
57+ $4.4117 $251.4669
76+ $3.9553 $300.6028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,711 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess