EN
  • EN
  • DE

AD7303

Part No AD7303
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +2.7 V to +5.5 V, Serial Input, Dual Voltage Output 8-Bit DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137077-AD7303
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7303 CAD Model

Description

Product Overview: AD7303 Digital-to-Analog Converter

The AD7303 from Analog Devices Inc. is a dual, 8-bit digital-to-analog converter (DAC) designed to offer a compact and efficient solution for digital to analog conversion in various applications. This high-performance device operates from a single 2.7V to 5.5V supply, making it versatile for use in both 3V and 5V systems.

Key Features

  • Dual 8-bit DAC: The AD7303 features two individual 8-bit DACs on a single chip, allowing for simultaneous updates and independent control of two analog outputs.
  • Wide Operating Voltage Range: With an operating range of 2.7V to 5.5V, the AD7303 is suitable for a variety of applications, including battery-powered devices and systems with varying power supply requirements.
  • Low Power Consumption: The device is designed for low power operation, which is critical for portable and power-sensitive applications.
  • On-Chip Output Buffers: The inclusion of on-chip output buffers provides the ability to drive capacitive loads, thus offering a direct interface to analog systems without the need for external buffer amplifiers.
  • Serial Interface: The AD7303 utilizes a serial input register that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of digital systems.
  • Compact Package: It is available in a small 8-lead SOIC/N and 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility and performance of the AD7303 make it an excellent choice for numerous applications, including:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Motor control positioning systems
  • Programmable amplifiers and attenuators
  • Data acquisition systems
  • Industrial control systems

With its combination of dual DAC channels, low power consumption, and easy interfacing, the AD7303 from Analog Devices Inc. is a robust solution for designers looking to add reliable digital-to-analog conversion to their electronic projects and products.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess