EN
  • EN
  • DE

AD7321BRUZ-REEL7

Part No AD7321BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT+ SAR 2CHAN 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1, 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±12 V to 16.5 V
Digital Supply Voltage 2.7 V to 5.25 V
Features True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 140171-AD7321BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7321BRUZ-REEL7 CAD Model

Description

The AD7321BRUZ-REEL7 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This precision ADC is designed to operate with a supply range of 2.7V to 5.25V, making it suitable for a wide array of applications that require accurate data acquisition in both portable and stationary environments.

Key Features

  • Resolution: 12-bit ADC with no missing codes
  • Input Type: Single-ended input with a pseudo-differential pair option
  • Throughput Rate: Offers a throughput rate up to 1 MSPS (Mega-Samples Per Second)
  • Interface: Features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards
  • Versatility: Operates in both single-ended and differential input modes, providing flexibility for various signal acquisition requirements
  • Power Efficiency: Low power consumption with a typical operating current of 1.5 mA and a power-down mode reducing current consumption to 1 µA
  • Package: Available in a compact TSSOP-16 package, ideal for space-constrained applications
  • Temperature Range: Industrial temperature range from -40°C to +85°C
  • Reference: On-chip 2.5V reference and reference buffer

Applications

The AD7321BRUZ-REEL7 is versatile enough to be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Industrial control systems
  • Instrumentation and control systems
  • Portable equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7321BRUZ-REEL7 is built to meet these high standards, ensuring stable and reliable performance in critical applications. The product is available in a reel package, which facilitates efficient assembly processes for high-volume production environments.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3389 $65.3556
8+ $13.4063 $107.2504
12+ $12.9874 $155.8488
16+ $12.5684 $201.0944
21+ $12.1495 $255.1395
28+ $10.8926 $304.9928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,043 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess