EN
  • EN
  • DE

AD7323BRUZ-REEL7

Part No AD7323BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT+ SAR 4CHAN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 2, 3, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±12 V to 16.5 V
Digital Supply Voltage 2.7 V to 5.25 V
Features True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 141241-AD7323BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7323BRUZ-REEL7 CAD Model

Description

The AD7323BRUZ-REEL7 is a high-performance, 12-bit, quad-channel analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC operates on a single 5 V power supply and is designed to accommodate a wide range of applications including industrial control systems, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: The AD7323BRUZ-REEL7 offers a 12-bit resolution, ensuring high precision in analog signal conversion.
  • Quad Channel: This ADC features four single-ended or differential input channels, providing flexibility for various signal inputs.
  • Throughput Rate: It has a throughput rate of up to 500 kSPS (kilo-samples per second), making it suitable for high-speed applications.
  • Power Supply: The device operates on a single 5 V power supply, simplifying power management in embedded systems.
  • Interface: It includes a serial interface that is SPI and DSP compatible, allowing for easy integration with most microcontrollers and digital signal processors.
  • Packaging: The product is available in a compact 16-lead TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: The operational temperature range of the AD7323BRUZ-REEL7 is from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Instruments
  • Instrumentation and Control Systems

Ordering Information

The AD7323BRUZ-REEL7 is available in a tape-and-reel format, denoted by the "REEL7" suffix, which facilitates automated assembly processes for high-volume production. This packaging ensures that the devices are provided in ready-to-use reels, streamlining the manufacturing workflow.

With its robust feature set, the AD7323BRUZ-REEL7 ADC from Analog Devices Inc. is an ideal choice for designers seeking a reliable and high-performance solution for their data conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0044 $64.0176
8+ $13.1318 $105.0544
12+ $12.7214 $152.6568
17+ $12.3111 $209.2887
22+ $11.9007 $261.8154
29+ $10.6696 $309.4184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess