EN
  • EN
  • DE

AD73311ARS-REEL

Part No AD73311ARS-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description General Purpose Audio Codec 1ADC / 1DAC Ch 20-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog Front End(AFE)
Manufacturer Analog Devices Inc.
Win Source Part Number 171697-AD73311ARS-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD73311
Introduction Date November 14, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD73311ARS-REEL CAD Model

Description

Product Overview: AD73311ARS-REEL by Analog Devices Inc.

The AD73311ARS-REEL is a high-performance, low-power, single-channel analog front-end processor from the reputable Analog Devices Inc. This versatile component is designed for voice and telephony applications, providing an excellent interface for microprocessor-based systems. The AD73311ARS-REEL is a vital element for designers aiming to incorporate analog input and output functionalities within their digital signal processing applications.

Key Features

  • Integrated Analog Front-End: The AD73311ARS-REEL features an analog front-end suitable for a variety of voiceband and telephony applications, offering a 16-bit ADC and DAC.
  • Low Power Consumption: Engineered for power-sensitive applications, it operates efficiently with a low power consumption, making it ideal for portable devices.
  • Flexible Sampling Rates: It supports a wide range of selectable sampling rates, providing versatility for different audio and voice requirements.
  • Programmable Gain and Filters: The device includes programmable gain amplifiers and filters, allowing customization to match specific system requirements.
  • Serial Interface: Equipped with a serial interface, the AD73311ARS-REEL allows for easy integration with microprocessors and DSPs, facilitating digital control and data transfer.

Applications

The AD73311ARS-REEL is well-suited for a variety of applications, including:

  • Telecommunications
  • Speakerphones
  • Voice Recognition Systems
  • Modems
  • Battery-Powered Devices
  • Handheld Communication Devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the AD73311ARS-REEL is no exception. It is available in a compact surface-mount package, making it suitable for space-constrained applications. The device is also provided in tape and reel form, which facilitates efficient handling and manufacturing, especially for high-volume production.

Whether you're developing a sophisticated communication system or a simple voice interface, the AD73311ARS-REEL offers a reliable and efficient solution that can meet the demands of your application. With its combination of performance, flexibility, and ease of use, this analog front-end processor stands out as a smart choice for your next project.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6848 $51.3600
180+ $0.5619 $101.1420
280+ $0.5444 $152.4320
380+ $0.5268 $200.1840
495+ $0.5093 $252.1035
660+ $0.4566 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess