EN
  • EN
  • DE

AD73322LAST-REEL

Part No AD73322LAST-REEL
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description IC Analog Front End Dual 44-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Interface Serial
Max Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of A/D Converters 2
Number of Bits 16
Number of Channels 4
Number of D/A Converters 2
Number of Pins 44
Packaging Tape and Reel
Power Rating 73 mW
Radiation Hardening No
RoHS Compliant
Sampling Rate 64 ksps
Type General Purpose
Win Source Part Number 1207137-AD73322LAST-REEL
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73322LAST-REEL CAD Model

Description

The AD73322LAST-REEL is a high-performance, low-power, dual-channel analog front-end processor from Analog Devices Inc, designed for a wide range of applications, including industrial control systems, telecommunication infrastructure, and medical equipment. This integrated circuit is part of a product family that is well-regarded for its exceptional signal processing capabilities and flexibility.

Key Features

  • Dual-Channel Architecture: The AD73322LAST-REEL features two independent analog input channels, each with its own 16-bit A/D converter, making it suitable for simultaneous acquisition of multiple analog signals.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for portable and battery-powered devices, ensuring efficient power management and longer operational life.
  • Programmable Sample Rates: The device supports programmable sample rates, allowing users to customize the performance according to the specific needs of their application.
  • On-Chip Reference: An integrated precision voltage reference reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Digital Interface: The AD73322LAST-REEL offers a serial interface for easy connection to DSPs and microcontrollers, which facilitates digital signal processing and control.

Applications

The versatile nature of the AD73322LAST-REEL makes it an ideal choice for a variety of applications. In the industrial sector, it can be used for process control and monitoring, while in telecommunications, it is suitable for infrastructure such as base stations and wireless communication systems. Additionally, its precision and reliability make it a valuable component in medical diagnostic equipment and patient monitoring systems.

Product Packaging

The "REEL" designation in the product name indicates that this component is provided in a tape and reel packaging format, which is ideal for automated manufacturing processes. This packaging ensures that the product is delivered in a ready-to-use format for high-volume production environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD73322LAST-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Fuji Electric
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess