EN
  • EN
  • DE

AD73322LASTZ

Part No AD73322LASTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Audio Codec 2ADC / 2DAC 16-Bit 44-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Contact Plating Tin
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of A/D Converters 2
Number of Bits 16
Number of Channels 4
Number of D/A Converters 2
Number of Pins 44
Packaging Bulk
Power Rating 73 mW
RoHS Compliant
Sampling Rate 64 ksps
Type General Purpose
Win Source Part Number 1017830-AD73322LASTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD73322LASTZ CAD Model

Description

The AD73322LASTZ is a versatile and high-performance audio processor component from Analog Devices Inc., designed to cater to a wide array of audio applications. This integrated circuit is a testament to Analog Devices' commitment to providing innovative solutions that enhance the user experience in sound processing and communication systems.

Key Features

  • Dual-Channel Architecture: The AD73322LASTZ boasts a dual-channel configuration that allows for simultaneous audio input and output operations, making it ideal for stereo audio applications or for handling two independent audio streams.
  • High-Quality Audio Conversion: With its built-in analog-to-digital and digital-to-analog converters, this product ensures high-fidelity audio conversion, preserving the integrity of sound through precise sampling and reconstruction.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power requirements, making it suitable for portable and battery-operated devices where power efficiency is crucial.
  • Flexible Sampling Rates: The AD73322LASTZ supports a range of sampling rates, accommodating various audio quality requirements and system specifications.
  • Programmable Gain and Filters: Users can take advantage of programmable gain settings and integrated digital filters to fine-tune audio signals for specific use cases, ensuring optimal performance in different environments.

Applications

The versatility of the AD73322LASTZ makes it an excellent choice for a multitude of applications, including:

  • Telecommunications
  • Speakerphones
  • Audio Signal Processing
  • Industrial Control Systems
  • Automotive Audio Systems

With its robust feature set, the AD73322LASTZ from Analog Devices Inc. is engineered to meet the rigorous demands of modern audio processing tasks. Whether it's for professional-grade audio equipment or consumer electronics, this audio processor chip is a reliable solution that delivers exceptional audio performance.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess