EN
  • EN
  • DE

AD73360LARZ

Part No AD73360LARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONTEND 6CH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 6
Power (Watts) 80mW
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 28-SOIC
Win Source Part Number 077016-AD73360LARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD73360LARZ CAD Model

Description

The AD73360LARZ is a high-performance, six-channel analog front-end processor from Analog Devices Inc. designed for low voltage applications. It is a versatile solution that caters to a wide range of applications, including industrial control systems, telecommunication infrastructure, and sophisticated audio processing.

Key Features:

  • Multiple Analog Inputs: This device features six analog input channels, each with its own 16-bit A/D converter. This allows for simultaneous acquisition of multiple signals, making it ideal for multichannel applications.
  • Low Voltage Operation: Engineered for efficiency, the AD73360LARZ operates at a low voltage, which minimizes power consumption and makes it suitable for portable and battery-powered devices.
  • Programmable Sample Rates: It offers programmable sample rates, giving users the flexibility to optimize performance for specific applications.
  • Serial Interface: The device includes a serial interface that facilitates easy communication with microprocessors and DSPs, simplifying system integration and design.
  • On-Chip Reference: An on-chip reference voltage ensures precision and stability of the analog-to-digital conversion process.
  • Flexible Input Range: The AD73360LARZ supports a flexible input range, which allows it to handle a variety of signal levels without additional signal conditioning.

Applications:

  • Industrial Control Systems
  • Telecommunications
  • Audio Processing
  • Instrumentation
  • Data Acquisition Systems

The AD73360LARZ is housed in a robust package that ensures long-term reliability even in harsh environments. Its integration of multiple A/D converters on a single chip, along with its low power consumption and high level of integration, makes it a compact and cost-effective solution for a wide array of analog input applications.

Whether you are designing a complex audio system or a sophisticated measurement instrument, the AD73360LARZ from Analog Devices Inc. offers the performance and features necessary to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5999 $81.1998
4+ $33.3128 $133.2512
5+ $32.2717 $161.3585
7+ $31.2307 $218.6149
9+ $30.1897 $271.7073
12+ $27.0666 $324.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,445 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess