EN
  • EN
  • DE

AD7342ASTZ

Part No AD7342ASTZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171706-AD7342ASTZ
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7342ASTZ CAD Model

Description

Product Overview: AD7342ASTZ by Analog Devices Inc.

The AD7342ASTZ is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is ideal for applications that require accurate and rapid conversion of analog signals to digital data, such as in industrial control systems, medical instrumentation, and data acquisition systems.

Key Features:

  • Resolution: The AD7342ASTZ boasts a 14-bit resolution, offering fine quantization that ensures high fidelity in the digital representation of analog signals.
  • Dual Channel: With two independent ADC channels, the device can process multiple signals simultaneously, which is essential for systems that monitor or control several variables at once.
  • High-Speed Performance: This ADC is capable of a fast conversion rate, making it suitable for applications that require real-time processing and fast system response times.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7342ASTZ operates with a low power requirement, which helps to minimize the overall power consumption of the system it is integrated into.
  • Flexible Interface: It features a parallel interface that allows for easy integration with microcontrollers, DSPs, and other digital systems.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Product Applications:

The versatility of the AD7342ASTZ makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial automation and process control
  • Medical diagnostic equipment and monitoring systems
  • Data acquisition and signal processing
  • Instrumentation and test equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD7342ASTZ is no exception. The product is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of the most critical applications.

Overall, the AD7342ASTZ from Analog Devices Inc. represents a blend of precision, speed, and efficiency, making it an indispensable component for systems that demand accurate and fast analog-to-digital conversion.

You May Also Be Interested in

Intel
Need more? Email Us
NJR Corporation/NJRC
Lowest to $3.2363
EPCOS (TDK)
Lowest to $8.1809
JST Sales America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $54.7516
ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess