EN
  • EN
  • DE

ZNBG5116Q24TC

Part No ZNBG5116Q24TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 7BIAS TONE H/V 2.0V 24QSOP / FET Bias Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Mounting SMD
Package 24-QSOP
Manufacturer Package 24-QSOP
Win Source Part Number 800391-ZNBG5116Q24TC
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ZNBG5116Q24TC CAD Model

Description

Introducing the ZNBG5116Q24TC from Diodes Incorporated

The ZNBG5116Q24TC is a state-of-the-art integrated circuit brought to you by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This innovative product is designed to cater to a wide range of applications, including but not limited to, consumer electronics, computing devices, and telecommunication systems.

At the heart of the ZNBG5116Q24TC is its ability to function as a high-performance Bias Resistor Transistor (BRT). This feature allows the device to provide a reliable and stable output, which is crucial for maintaining the integrity of the signal in various electronic applications. The product is built with an advanced silicon technology that ensures low noise operation and high-frequency performance, making it an ideal choice for demanding environments.

One of the key advantages of the ZNBG5116Q24TC is its compact QFN (Quad Flat No-leads) package, which measures just 2.4mm x 2.4mm. This small footprint allows for high-density mounting and is particularly beneficial for space-constrained applications. The package is also designed to enhance thermal performance, ensuring that the device operates within a safe temperature range even under high-load conditions.

The ZNBG5116Q24TC is characterized by its low saturation voltage and high current gain, which contribute to its high efficiency. Additionally, it features multiple built-in protection mechanisms, such as over-current, over-temperature, and reverse-battery protection, safeguarding the device and the system it is integrated into from potential damage caused by abnormal operating conditions.

Diodes Incorporated has ensured that the ZNBG5116Q24TC meets rigorous industry standards for quality and reliability. The product is RoHS compliant, reflecting the company's commitment to environmental sustainability. With its robust design and superior performance, the ZNBG5116Q24TC is a versatile component that can be employed in a diverse array of electronic circuits, delivering consistent performance and reliability that engineers and designers have come to expect from Diodes Incorporated.

Whether you are developing power management solutions, working on advanced communication systems, or designing consumer electronics, the ZNBG5116Q24TC is a component that offers the quality and performance necessary to meet your needs.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess