EN
  • EN
  • DE

AD7356BRUZ-500RL7

Part No AD7356BRUZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Bit Analog to Digital Converter Input 2
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7356
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7356BRUZ-500RL7DKR, AD7356BRUZ-500RL7CT, AD7356BRUZ-500RL7TR, AD7356BRUZ-500RL7-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846534-AD7356BRUZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7356BRUZ-500RL7 CAD Model

Description

Product Overview: AD7356BRUZ-500RL7

The AD7356BRUZ-500RL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., an industry leader in high-precision signal processing technology. This ADC is specifically engineered for applications requiring high-speed data acquisition and low power consumption, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, providing fine granularity in the digital representation of the analog input signals.
  • Dual ADC Channels: It features two independent ADC channels, allowing simultaneous sampling and conversion of two analog signals. This is particularly useful for systems that require balanced or differential input measurements.
  • High Sampling Rate: With a maximum sampling rate of up to 5 MSPS (Mega-Samples Per Second), the AD7356BRUZ-500RL7 can handle high-speed signal processing tasks efficiently.
  • Wide Input Bandwidth: The device supports a wide analog input bandwidth, which enables it to capture a broad range of frequencies without significant signal degradation.
  • Serial Interface: It incorporates a high-speed serial interface for data transfer, ensuring quick and reliable communication with microcontrollers or digital signal processors.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC operates with low power requirements, which is critical for battery-powered or energy-sensitive applications.
  • Compact Packaging: The AD7356BRUZ-500RL7 is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, allowing for a reduced footprint on printed circuit boards.

Applications:

The versatility of the AD7356BRUZ-500RL7 makes it suitable for a variety of applications, including:

  • Data acquisition systems
  • Medical imaging equipment
  • Communications infrastructure
  • Instrumentation and control systems
  • Battery-powered devices
  • Portable consumer electronics

The AD7356BRUZ-500RL7 from Analog Devices Inc. is an exceptional choice for designers looking to integrate a robust and high-speed ADC into their systems. Its combination of speed, precision, and low power consumption ensures reliable performance in demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess