EN
  • EN
  • DE

AD7380BCPZ-RL7

Part No AD7380BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name AD7380
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number AD7380BCPZ-RL7CT, AD7380BCPZ-RL7TR, AD7380BCPZ-RL7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909670-AD7380BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7380BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD7380BCPZ-RL7: A High-Speed, Dual-Channel SAR ADC

The AD7380BCPZ-RL7 is a state-of-the-art, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. It offers an impressive sampling rate of up to 4 MSPS (mega-samples per second), making it an ideal solution for high-speed data acquisition in a variety of applications, including medical imaging, data acquisition systems, and industrial process control.

This dual-channel ADC operates from a 3.0 V to 3.6 V power supply, which allows for low power consumption while maintaining high performance. The AD7380BCPZ-RL7 features a fully differential analog input range that enhances noise immunity and allows for a wide dynamic range, making it well-suited for environments with high levels of electrical noise.

One of the standout features of the AD7380BCPZ-RL7 is its ease of integration into existing systems. It comes in a compact 10-lead LFCSP (lead frame chip scale package) that measures just 3 mm x 3 mm, which is beneficial for space-constrained applications. Additionally, it offers a SPI-compatible serial interface, which simplifies connectivity with microcontrollers and digital signal processors.

The device also includes several other notable features, such as:

  • An internal reference that simplifies design and reduces external component count.
  • Throughput rates that are software-configurable, allowing designers to tailor the performance of the ADC to their specific application needs.
  • An integrated temperature sensor that can monitor the internal temperature of the device, providing additional diagnostics for system health and reliability.

With its combination of high-speed performance, dual-channel operation, and compact size, the AD7380BCPZ-RL7 from Analog Devices Inc. is a versatile ADC that addresses the needs of demanding applications requiring precise and rapid signal conversion. Its robust design and advanced features ensure reliable performance in a wide array of industrial and commercial products.

For designers and engineers looking to enhance their systems with high-speed, accurate data conversion, the AD7380BCPZ-RL7 represents a superior choice that balances performance, size, and ease of use.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.7009 $81.7009
2+ $79.1478 $158.2956
3+ $76.5946 $229.7838
4+ $74.0415 $296.1660
5+ $66.3820 $331.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess