The AD7390AR is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) that delivers exceptional accuracy and stability. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the AD7390AR is designed to meet the rigorous demands of advanced digital signal processing applications.
Key Features
- Resolution: 10-bit DAC offers fine-grain output with high precision.
- Interface: Serial input interface ensures easy connectivity with microcontrollers and digital systems.
- Supply Voltage: Operates on a 2.7V to 5.5V supply, providing flexibility in various power environments.
- Low Power Consumption: Ideal for battery-operated devices, the AD7390AR features a power-down function that reduces power consumption to 80nA at 3V.
- Settling Time: Fast settling time of 1μs to within 0.5LSB allows for high-speed operation and quick response times.
- Package: Available in a compact SOIC package, making it suitable for space-constrained applications.
Applications
The versatility of the AD7390AR makes it an ideal choice for a wide range of applications, including:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Motor control and process control systems
Product Specifications
| Parameter |
Value |
| Resolution |
10-bit |
| Interface |
Serial |
| Supply Voltage |
2.7V to 5.5V |
| Power Consumption |
80nA at 3V (Power-down Mode) |
| Settling Time |
1μs |
| Package |
SOIC |
With its combination of performance, power efficiency, and compact form factor, the AD7390AR from Analog Devices Inc. is a robust solution for designers looking to integrate a reliable DAC into their electronic systems.