EN
  • EN
  • DE

AD7392AR-REEL

Part No AD7392AR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 12
Packaging Tape and Reel
Win Source Part Number 1042956-AD7392AR-REEL
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7392AR-REEL CAD Model

Description

The AD7392AR-REEL from Analog Devices Inc. is a precision, low-power digital-to-analog converter (DAC) that offers exceptional performance and versatility, making it an ideal choice for a wide range of applications. This particular model comes in a reel packaging, which is suitable for automated manufacturing processes, ensuring efficiency and consistency in high-volume production environments.

Key Features:

  • Digital-to-Analog Conversion: The AD7392AR-REEL features a 10-bit resolution which provides fine granularity and precise digital-to-analog conversion, ensuring accurate representation of the digital input signal.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC maintains a low operational power requirement, making it ideal for portable and battery-powered devices.
  • Single Supply Operation: It operates from a single power supply, simplifying the power design for the system and reducing the complexity of the power management circuitry.
  • Compact Form Factor: The device is available in a small footprint, which is essential for space-constrained applications.
  • High-Speed Interface: The DAC includes a high-speed serial interface, which allows for fast data transfer rates and seamless integration with digital systems.
  • Wide Operating Temperature Range: It is designed to perform reliably across a broad range of temperatures, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications:

The versatile nature of the AD7392AR-REEL DAC makes it suitable for a multitude of applications, including but not limited to:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment
  • Automotive Systems
  • Instrumentation

With its combination of performance, efficiency, and reliability, the AD7392AR-REEL from Analog Devices Inc. stands out as a superior choice for designers who require a high-quality DAC solution for their electronic systems. Its ease of integration, coupled with Analog Devices' reputation for precision components, ensures that this product will deliver the performance needed for the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess