EN
  • EN
  • DE

AD7403-8BRIZ-RL

Part No AD7403-8BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MODULE 16BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) -
Data Interface Serial
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Base Product Number AD7403
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366656-AD7403-8BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7403-8BRIZ-RL CAD Model

Description

Product Overview: AD7403-8BRIZ-RL by Analog Devices Inc.

The AD7403-8BRIZ-RL is a high-performance, second-order, sigma-delta (Σ-Δ) modulator from Analog Devices Inc. that converts an analog input signal into a high-speed, single-bit data stream. This innovative product is designed for precision isolation applications, providing robustness against high common-mode voltages and noise commonly found in industrial environments.

Key Features

  • Isolated Sigma-Delta Modulator: The AD7403-8BRIZ-RL features galvanic isolation which effectively separates the input and output, thereby protecting sensitive circuitry and ensuring accurate data conversion even in the presence of high common-mode voltages.
  • High Resolution: With its second-order sigma-delta modulator, the device delivers precise conversion of analog signals into digital form, making it ideal for high-resolution applications.
  • Wide Bandwidth: The product supports a wide signal bandwidth, allowing for the capture of fast transient events and high-frequency signals without compromising accuracy.
  • Enhanced Noise Immunity: The device's design emphasizes noise immunity, ensuring reliable performance in industrial settings with high electrical noise.
  • Serial Peripheral Interface (SPI): The inclusion of SPI enables straightforward integration with microcontrollers and digital signal processors, simplifying system design and connectivity.

Applications

  • Industrial automation and process control
  • Motor control and electric drives
  • Power quality monitoring
  • Instrumentation and measurement systems

Product Specifications

The AD7403-8BRIZ-RL operates over a wide temperature range, making it suitable for harsh industrial environments. It is packaged in a compact, RoHS-compliant, 16-lead SOIC form factor, which minimizes the required PCB space and is convenient for automated assembly processes.

Ordering Information

For engineers and designers looking to incorporate the AD7403-8BRIZ-RL into their systems, the product is available in tape and reel form to facilitate high-volume production. Analog Devices Inc. ensures the quality and reliability of the AD7403-8BRIZ-RL, providing a robust solution for isolated analog-to-digital conversion needs.

With its advanced features and proven performance, the AD7403-8BRIZ-RL stands out as a superior choice for any application requiring high-precision isolation and data conversion.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7611 $74.2833
5+ $23.1940 $115.9700
7+ $22.4104 $156.8728
10+ $20.8433 $208.4330
13+ $20.0597 $260.7761
16+ $19.2761 $308.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess