EN
  • EN
  • DE

AD7415ART-0REEL7

Part No AD7415ART-0REEL7
Manufacturer Analog Devices Inc.
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire, I2C) 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Contact Plating Gold
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 5
Output Type Digital
Packaging Tape and Reel
Resolution 1.25 B
RoHS Compliant
Win Source Part Number 1016133-AD7415ART-0REEL7
Categories Moisture Sensors,Humidity
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7415ART-0REEL7 CAD Model

Description

Product Overview: AD7415ART-0REEL7

The AD7415ART-0REEL7 is a high-performance, digital output temperature sensor from the renowned manufacturer Analog Devices Inc. This precision IC (Integrated Circuit) offers a compact and efficient solution for temperature monitoring in a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • Temperature Measurement: The AD7415ART-0REEL7 provides accurate temperature readings with a resolution of 0.5°C and an overall accuracy of ±2°C across the temperature range of -40°C to +125°C.
  • Digital Interface: It features a serial I²C (Inter-Integrated Circuit) interface, which allows for easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a very low supply current, making it ideal for portable and battery-powered devices.
  • Small Footprint: The sensor comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • One-Shot and Shutdown Modes: These modes provide flexibility in power management by allowing the sensor to minimize power consumption when continuous temperature monitoring is not required.
  • Extended Temperature Range: The device is capable of operating over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The AD7415ART-0REEL7 is versatile and can be used in various applications, such as:

  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial Process Control
  • Portable Electronic Devices
  • Thermal Management and Monitoring

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7415ART-0REEL7 is no exception. It is built to meet high standards of performance and reliability, ensuring that it delivers consistent results in the most demanding situations.

Ordering Information

The "REEL7" suffix indicates that this component is provided in a 7-inch reel, suitable for automated assembly processes, and streamlining the manufacturing workflow for high-volume production.

Overall, the AD7415ART-0REEL7 temperature sensor is a robust and precise solution for designers looking to integrate temperature sensing capabilities into their systems with minimal power draw and space requirements.

You May Also Be Interested in

Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Honeywell
Humidity, Moisture Sensors
Need more? Email Us
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4894 $52.3410
35+ $2.8631 $100.2085
55+ $2.7737 $152.5535
75+ $2.6842 $201.3150
97+ $2.5947 $251.6859
129+ $2.3263 $300.0927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,861 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess