EN
  • EN
  • DE

AD7450ABRM

Part No AD7450ABRM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential Input, 1 MSPS 10-Bit and 12-Bit ADCs in an 8-Lead SOT-23 | IC ADC 12BIT SAR 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number AD7450
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137219-AD7450ABRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7450ABRM CAD Model

Description

AD7450ABRM: A High-Performance, 12-Bit SAR ADC from Analog Devices Inc.

The AD7450ABRM is a superior 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc., designed for precision data acquisition systems. This ADC is based on a successive approximation register (SAR) architecture, which ensures rapid data conversion with high accuracy and low power consumption. It is an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and battery-powered devices.

Key Features:

  • Resolution: The AD7450ABRM boasts a 12-bit resolution, providing fine detail in the digital representation of the analog signal.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (Mega-Samples Per Second), this ADC is capable of handling high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed for efficiency, the AD7450ABRM operates with a low power supply ranging from 2.7V to 5.25V, making it suitable for portable and battery-operated devices.
  • Input Type: The device features a pseudo-differential unipolar input, allowing for simple interfacing with sensors and reducing common-mode noise.
  • Interface: It includes a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, ensuring easy integration with most microcontrollers and digital signal processors.
  • Package: The AD7450ABRM is available in a compact 8-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Performance Advantages:

The AD7450ABRM delivers exceptional performance with its inherent flexibility and precision. Its fast sampling rate paired with 12-bit resolution ensures that the analog input signal is captured with high fidelity, making it a reliable choice for critical applications where accuracy is paramount. Additionally, the low power consumption extends the battery life of portable devices, thus enhancing their operational time.

Applications:

The versatile nature of the AD7450ABRM makes it suitable for a variety of applications. It is extensively used in portable medical devices for patient monitoring, industrial control systems for process control, and in data acquisition systems where precise measurements are necessary. Furthermore, its robust design ensures reliable performance in harsh environments, making it a trusted component in industrial and automotive applications.

Overall, the AD7450ABRM from Analog Devices Inc. stands out as a high-quality ADC offering a balance of speed, precision, and power efficiency, making it an excellent choice for designers seeking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7032 $62.1096
6+ $16.9873 $101.9238
10+ $16.4564 $164.5640
13+ $15.9256 $207.0328
17+ $15.3947 $261.7099
22+ $13.8022 $303.6484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess