EN
  • EN
  • DE

AD7452BRTZ-REEL7

Part No AD7452BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DIF 555KSPS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 555k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 37903-AD7452BRTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Portable Devices, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian AD7452BRTZ-REEL7 CAD Model

Description

The AD7452BRTZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to offer a balance of speed, accuracy, and ease of use, making it an ideal choice for a wide range of data acquisition and signal processing applications.

Key Features

  • Resolution: The device features a 12-bit resolution, providing fine detail in the analog signals it converts.
  • Sampling Rate: It has a fast sampling rate, capable of up to 1 MSPS (Mega-Samples Per Second), allowing it to handle high-speed signals effectively.
  • Input Voltage Range: The ADC supports a wide input voltage range, accommodating various signal amplitudes for flexible system design.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7452BRTZ-REEL7 maintains high performance while minimizing power usage.
  • Interface: The device includes a serial interface for easy connectivity with microprocessors and digital systems.
  • Package: It comes in a compact, surface-mount package, specifically in a TSSOP-16 (Thin Shrink Small Outline Package) form factor.

Applications

The AD7452BRTZ-REEL7 is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7452BRTZ-REEL7 is no exception. It is manufactured to high standards, ensuring reliability and performance in demanding environments. Additionally, the product is available in reel packaging, facilitating efficient handling and assembly in high-volume production settings.

Conclusion

The AD7452BRTZ-REEL7 from Analog Devices Inc. stands out as an ADC solution that combines speed, precision, and low power consumption. Its comprehensive feature set and robust design make it suitable for a broad spectrum of applications, from portable devices to complex industrial systems. Integrating this ADC into your design can help achieve accurate and reliable digital representations of analog signals, enhancing overall system performance.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4632 $56.7792
13+ $7.7647 $100.9411
20+ $7.5221 $150.4420
28+ $7.2794 $203.8232
36+ $7.0368 $253.3248
48+ $6.3088 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess