The AD745JN is a high-performance operational amplifier from Analog Devices Inc., renowned for its ultra-low noise and high-speed capabilities. Designed with precision and reliability in mind, the AD745JN is an ideal choice for applications requiring the utmost accuracy and dynamic performance.
Key Features:
- Ultra-Low Noise: With a noise figure of just 2.9 nV/√Hz at 1 kHz, the AD745JN stands out in applications where noise can be a critical factor, such as audio and instrumentation.
- High Speed: A slew rate of 13 V/µs and a gain bandwidth product of 50 MHz make this op amp suitable for high-speed signal processing tasks.
- Precision: The AD745JN provides excellent dc performance with a maximum input bias current of only 25 nA and an offset voltage of 800 µV, ensuring signal integrity and accuracy.
- Flexible Supply Voltage: It operates over a wide supply voltage range from ±5 V to ±18 V, accommodating a variety of power requirements.
- Dual-Supply Operation: This op amp is optimized for dual-supply operation, making it versatile for both bipolar and single-sided power supply systems.
Applications:
The AD745JN excels in a wide range of applications, including:
- Professional audio equipment
- Active filters
- Fast operational amplifiers
- Pre-amps and amplifiers
- ADC/DAC buffers
- Instrumentation
Product Specifications:
| Parameter |
Value |
| Noise Figure |
2.9 nV/√Hz @ 1 kHz |
| Slew Rate |
13 V/µs |
| Gain Bandwidth Product |
50 MHz |
| Input Bias Current |
25 nA |
| Offset Voltage |
800 µV |
| Supply Voltage Range |
±5 V to ±18 V |
With its superior performance and adaptability, the AD745JN operational amplifier is a top choice for designers looking to enhance the precision and efficiency of their electronic systems.