EN
  • EN
  • DE

1SS361LPH4-7B

Part No 1SS361LPH4-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 80V 100MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Diode Standard 80 V 100mA Surface Mount X2-DFN1006-2
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X2-DFN1006-2
Family Name 1SS361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1SS361LPH4-7BDITR, 1SS361LPH4-7BDIDKR, 1SS361LPH47B, 1SS361LPH4-7BDICT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905795-1SS361LPH4-7B
Ultra Librarian 3D Model Ultra Librarian 1SS361LPH4-7B CAD Model

Description

Product Overview: 1SS361LPH4-7B from Diodes Incorporated

The 1SS361LPH4-7B is a high-performance, fast-switching diode engineered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This diode is designed to meet the demanding requirements of fast-switching applications in modern electronic circuits, providing efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The 1SS361LPH4-7B boasts a low forward voltage drop, reducing power loss and improving efficiency in operation.
  • Fast Reverse Recovery Time: Its fast reverse recovery time ensures quick transitions from conducting to non-conducting states, making it ideal for high-frequency applications.
  • High Current Capability: With a high current rating, this diode can handle significant current loads, making it suitable for a wide range of applications.
  • Surface Mount Package: The device comes in a compact SOD-323 package, ideal for surface-mounted applications where space is at a premium.
  • RoHS Compliant: The 1SS361LPH4-7B complies with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The versatile nature of the 1SS361LPH4-7B allows it to be used in a variety of applications, including:

  • High-speed switching circuits
  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for battery operation
  • Protection circuits

Product Specifications

The 1SS361LPH4-7B diode features a continuous reverse voltage of 80V and a forward continuous current of 100mA. Its power dissipation is rated at 200mW, making it a robust choice for many electronic designs. The operating junction temperature range of -55°C to +150°C ensures that the diode can perform reliably under extreme conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 1SS361LPH4-7B is manufactured with the company's stringent quality control processes, ensuring that each diode meets or exceeds industry standards for performance and reliability. Customers can trust this product to provide consistent performance throughout its lifespan.

For engineers and designers looking for a dependable and efficient fast-switching diode, the 1SS361LPH4-7B from Diodes Incorporated is an excellent choice that combines performance with compact form factor and environmental compliance.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0513 $57.9690
2,740+ $0.0422 $115.6280
4,250+ $0.0408 $173.4000
5,850+ $0.0395 $231.0750
7,555+ $0.0383 $289.3565
10,140+ $0.0342 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,183 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess